Texas Instruments SN74ALS259 Octal Addressable Latches SN74ALS259NE4

Description
Octal Addressable Latches 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal Addressable Latches 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS259 Octal Addressable Latches - SN74ALS259NE4 - Texas Instruments
Dallas, TX, United States
SN74ALS259 Octal Addressable Latches
SN74ALS259NE4
SN74ALS259 Octal Addressable Latches SN74ALS259NE4
Octal Addressable Latches 16-PDIP 0 to 70

Octal Addressable Latches 16-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number SN74ALS259NE4
Product Name SN74ALS259 Octal Addressable Latches
Latch Type Addressable D
Supply Voltage 5V; 5
Operating Current 22 mA
Propagation Delay 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
3 suppliers
Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers