Texas Instruments SN74ALS259 Octal Addressable Latches SN74ALS259N

Description
Octal Addressable Latches 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal Addressable Latches 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS259 Octal Addressable Latches - SN74ALS259N - Texas Instruments
Dallas, TX, United States
SN74ALS259 Octal Addressable Latches
SN74ALS259N
SN74ALS259 Octal Addressable Latches SN74ALS259N
Octal Addressable Latches 16-PDIP 0 to 70

Octal Addressable Latches 16-PDIP 0 to 70

Buy Now Datasheet
Latches - 296-5053-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
 - SN74ALS259N - Rochester Electronics
Newburyport, MA, United States
SN74ALS259 Octal Addressable Latches

SN74ALS259 Octal Addressable Latches

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS259N
065242-SN74ALS259N
Logic - Logic - Latches - SN74ALS259N 065242-SN74ALS259N
Manufacturer: Texas Instruments Win Source Part Number: 065242-SN74ALS259N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2ns Alternative Parts (Cross-Reference): SN74ALS259DR; SN74ALS259DRG4; SN74ALS259DRE4; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 065242-SN74ALS259N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Alternative Parts (Cross-Reference): SN74ALS259DR; SN74ALS259DRG4; SN74ALS259DRE4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Logic - Latches - SN74ALS259N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS259N
Logic - Latches SN74ALS259N
IC OCT ADDRESSABLE LATCH 16-DIP

IC OCT ADDRESSABLE LATCH 16-DIP

Supplier's Site Datasheet
Latches - SN74ALS259N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS259N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS259N
Integrated Circuits (ICs) - Logic - Latches SN74ALS259N
IC OCT ADDRESSABLE LATCH 16-DIP

IC OCT ADDRESSABLE LATCH 16-DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS259N 296-5053-5-ND SN74ALS259N 065242-SN74ALS259N SN74ALS259N SN74ALS259N SN74ALS259N
Product Name SN74ALS259 Octal Addressable Latches Latches Logic - Logic - Latches - SN74ALS259N Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D Addressable D Addressable D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 22 mA
Propagation Delay 19 ns 2 ns 2 ns 2 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
5 suppliers