Octal Addressable Latches 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 756741-SN74ALS259DR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 2ns
Family Name: SN74ALS259
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74ALS259N; SN74ALS259DRG4; SN74ALS259DRE4;
Introduction Date: August 01, 2003
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
SN74ALS259 Octal Addressable Latches
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC 8BIT ADDRESSBLE LATCH 16-SOIC
IC 8BIT ADDRESSBLE LATCH 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS259DR | 756741-SN74ALS259DR | SN74ALS259DR | 296-14729-2-ND | SN74ALS259DR | SN74ALS259DR | SN74ALS259DR |
| Product Name | SN74ALS259 Octal Addressable Latches | Logic - Logic - Latches - SN74ALS259DR | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | |
| Latch Type | Addressable D | Addressable D | Addressable D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 22 mA | ||||||
| Propagation Delay | 19 ns | 2 ns | 2 ns | 2 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |