Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS245ANS

Description
Win Source Part Number: 1350685-SN74ALS245AN S Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 1 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments
Request a Quote Datasheet
Description
Win Source Part Number: 1350685-SN74ALS245AN S Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 1 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1350685-SN74ALS245ANS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1350685-SN74ALS245ANS
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1350685-SN74ALS245ANS
Win Source Part Number: 1350685-SN74ALS245AN S Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 1 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments

Win Source Part Number: 1350685-SN74ALS245ANS
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tube
Standard Package: 1
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments

Buy Now Datasheet
Interface Transceiver IC - 704-SN74ALS245ANS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
704-SN74ALS245ANS
Interface Transceiver IC 704-SN74ALS245ANS
Bus XCVR Single 8-CH 3-ST 20-Pin SOP Tube Product overview: SN74ALS245ANS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS245ANS can be used for catalog matching and distributor lookup.

Bus XCVR Single 8-CH 3-ST 20-Pin SOP Tube Product overview: SN74ALS245ANS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS245ANS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1350685-SN74ALS245ANS 704-SN74ALS245ANS
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver; Transceiver; Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907343 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers