Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS244C-1NSR

Description
IC BUFFER NON-INVERT 5.5V 20SO
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS244C-1NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS244C-1NSR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS244C-1NSR
IC BUFFER NON-INVERT 5.5V 20SO

IC BUFFER NON-INVERT 5.5V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS244C-1NSR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ALS138J/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - 336-4373-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details