KRYTAR, Inc. KBMPS014265 KBMPS014265

Description
The NEW KRYTAR 4×4 Butler Matrix with Phase Shift uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix with Phase Shift can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBMPS014265, is the ideal choice for antenna array beamforming, radar tracking and direction finding, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, multiple-input/multi ple-output (MIMO) device testing, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.4 to 26.5 GHz (L- through K-Bands) this Butler Matrix provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±10 degrees (Max.) at 13.95 GHz. This Butler Matrix exhibits Insertion Loss of <13.0 dB with Maximum Input and Output VSWR of 2.0:1 and Isolation of 11 dB. Average Power rating is 20 watts. Model KBMS014265 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS014265 Butler Matrix with Phase Shift is a compact package measuring just 4.50 inches (L) x 3.28 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors. The KRYTAR Family of 4×4 Butler Matrix with Phase Shift Offers: .5-40 GHz Frequency Range Wide Phase Shift Coverage Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Compact Design KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
The NEW KRYTAR 4×4 Butler Matrix with Phase Shift uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix with Phase Shift can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBMPS014265, is the ideal choice for antenna array beamforming, radar tracking and direction finding, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, multiple-input/multi ple-output (MIMO) device testing, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.4 to 26.5 GHz (L- through K-Bands) this Butler Matrix provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±10 degrees (Max.) at 13.95 GHz. This Butler Matrix exhibits Insertion Loss of <13.0 dB with Maximum Input and Output VSWR of 2.0:1 and Isolation of 11 dB. Average Power rating is 20 watts. Model KBMS014265 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS014265 Butler Matrix with Phase Shift is a compact package measuring just 4.50 inches (L) x 3.28 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors. The KRYTAR Family of 4×4 Butler Matrix with Phase Shift Offers: .5-40 GHz Frequency Range Wide Phase Shift Coverage Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Compact Design KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Sunnyvale, CA, United States
KBMPS014265
KBMPS014265
KBMPS014265 KBMPS014265
The NEW KRYTAR 4×4 Butler Matrix with Phase Shift uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix with Phase Shift can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBMPS014265, is the ideal choice for antenna array beamforming, radar tracking and direction finding, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, multiple-input/multi ple-output (MIMO) device testing, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.4 to 26.5 GHz (L- through K-Bands) this Butler Matrix provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±10 degrees (Max.) at 13.95 GHz. This Butler Matrix exhibits Insertion Loss of <13.0 dB with Maximum Input and Output VSWR of 2.0:1 and Isolation of 11 dB. Average Power rating is 20 watts. Model KBMS014265 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS014265 Butler Matrix with Phase Shift is a compact package measuring just 4.50 inches (L) x 3.28 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors. The KRYTAR Family of 4×4 Butler Matrix with Phase Shift Offers: .5-40 GHz Frequency Range Wide Phase Shift Coverage Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Compact Design KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

The NEW KRYTAR 4×4 Butler Matrix with Phase Shift uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.

KRYTAR’s Butler Matrix with Phase Shift can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBMPS014265, is the ideal choice for antenna array beamforming, radar tracking and direction finding, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, multiple-input/multiple-output (MIMO) device testing, multipath simulation and performance evaluation, and many other upcoming applications.

KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 1.4 to 26.5 GHz (L- through K-Bands) this Butler Matrix provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±10 degrees (Max.) at 13.95 GHz. This Butler Matrix exhibits Insertion Loss of <13.0 dB with Maximum Input and Output VSWR of 2.0:1 and Isolation of 11 dB. Average Power rating is 20 watts.

Model KBMS014265 Butler Matrix Phase Table

Input
Output A1 A2 A3 A4
B1 -45° -135° -90° -180°
B2 -90° 0° -225° -135°
B3 -135° -225° 0° -90°
B4 -180° -90° -135° -45°

Phase Value at the Frequency Specified as stated in Electrical Specification.

Model KBMPS014265 Butler Matrix with Phase Shift is a compact package measuring just 4.50 inches (L) x 3.28 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors.

The KRYTAR Family of 4×4 Butler Matrix with Phase Shift Offers:

  • .5-40 GHz Frequency Range
  • Wide Phase Shift Coverage
  • Excellent Amplitude Imbalance
  • High Isolation
  • Low Insertion Loss and VSWR
  • Superior Electrical Performance
  • Rugged Compact Design
  • KRYTAR High-Performance Hybrid Couplers
  • Custom Frequency Options

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category Network and Communication Chips
Product Number KBMPS014265
Product Name KBMPS014265
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details