IC RF TxRx Only Bluetooth Bluetooth v4.0 2.4GHz 32-VFQFN Exposed Pad
IC RF TXRX BLUETOOTH 32VFQFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 4823-NRF8001-R2Q32-T-ND | NRF8001-R2Q32-T |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx Only |
| Technology | Bluetooth | Bluetooth v4.0 |
| Operating Frequency | 2400 MHz | |
| Data Rate | 1000 kbps | 1000 kbps |
| Bias Current | 11.1 to 14.6 mA |