Texas Instruments Logic - Logic - Gates and Inverters - SN74ALS244BDW SN74ALS244BDW

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094863-SN74ALS244BD W Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Alternative Parts (Cross-Reference): SN74ALS244BDWSN74ALS 244BDW .; SN74ALS244BDW.; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094863-SN74ALS244BD W Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Alternative Parts (Cross-Reference): SN74ALS244BDWSN74ALS 244BDW .; SN74ALS244BDW.; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS244BDW - 1094863-SN74ALS244BDW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS244BDW
1094863-SN74ALS244BDW
Logic - Logic - Gates and Inverters - SN74ALS244BDW 1094863-SN74ALS244BDW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094863-SN74ALS244BD W Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Alternative Parts (Cross-Reference): SN74ALS244BDWSN74ALS 244BDW .; SN74ALS244BDW.; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094863-SN74ALS244BDW
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Alternative Parts (Cross-Reference): SN74ALS244BDWSN74ALS244BDW .; SN74ALS244BDW.;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
SOIC Logic IC - 705-SN74ALS244BDW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-SN74ALS244BDW
SOIC Logic IC 705-SN74ALS244BDW
Octal Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70 Product overview: SN74ALS244BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS244BDW can be used for catalog matching and distributor lookup.

Octal Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70 Product overview: SN74ALS244BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS244BDW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1094863-SN74ALS244BDW 705-SN74ALS244BDW
Product Name Logic - Logic - Gates and Inverters - SN74ALS244BDW SOIC Logic IC
Gate Type NOT Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32LM - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GZ-Q100YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic Gates - 2138989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details