Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS240A-1DWR

Description
IC BUFFER INVERT 5.5V 20SOIC
Datasheet
Description
IC BUFFER INVERT 5.5V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS240A-1DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS240A-1DWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS240A-1DWR
IC BUFFER INVERT 5.5V 20SOIC

IC BUFFER INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS240A-1DWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 448-CYW20734UA1KFFB3GTCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details