Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH16244ZRDR

Description
IC BUFFER NON-INVERT 3.6V 54BGA
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 54BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH16244ZRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ALVCH16244ZRDR
Logic - Buffers, Drivers, Receivers, Transceivers 74ALVCH16244ZRDR
IC BUFFER NON-INVERT 3.6V 54BGA

IC BUFFER NON-INVERT 3.6V 54BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ALVCH16244ZRDR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details