Texas Instruments SN74ALS20A Dual 4-Input Positive-NAND Gates SN74ALS20ADR

Description
Dual 4-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS20A Dual 4-Input Positive-NAND Gates - SN74ALS20ADR - Texas Instruments
Dallas, TX, United States
SN74ALS20A Dual 4-Input Positive-NAND Gates
SN74ALS20ADR
SN74ALS20A Dual 4-Input Positive-NAND Gates SN74ALS20ADR
Dual 4-Input Positive-NAND Gates 14-SOIC 0 to 70

Dual 4-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS20ADR - 006607-SN74ALS20ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS20ADR
006607-SN74ALS20ADR
Logic - Logic - Gates and Inverters - SN74ALS20ADR 006607-SN74ALS20ADR
Manufacturer: Texas Instruments Win Source Part Number: 006607-SN74ALS20ADR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006607-SN74ALS20ADR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALS20ADR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-5036-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5036-2-ND
Gates and Inverters 296-5036-2-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-SN74ALS20ADR
Dual 5V SOIC Logic IC 705-SN74ALS20ADR
Dual 4-Input NAND Gate IC, 5V, 12.5ns, SOIC Product overview: SN74ALS20ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20ADR can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 5V, 12.5ns, SOIC Product overview: SN74ALS20ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS20ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS20ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS20ADR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ALS20ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS20ADR
Gates and Inverters SN74ALS20ADR
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALS20ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS20ADR
Logic - Gates and Inverters SN74ALS20ADR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS20ADR 006607-SN74ALS20ADR SN74ALS20ADR 296-5036-2-ND 705-SN74ALS20ADR SN74ALS20ADR SN74ALS20ADR SN74ALS20ADR
Product Name SN74ALS20A Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74ALS20ADR Gates and Inverters Dual 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS TTL
Propagation Delay 11 ns 12.5 ns 12.5 ns 12.5 ns
Operating Current 0.0015 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
 - 54LS10DMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers