Texas Instruments SN74ALS20A Dual 4-Input Positive-NAND Gates SN74ALS20AD

Description
Dual 4-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS20A Dual 4-Input Positive-NAND Gates - SN74ALS20AD - Texas Instruments
Dallas, TX, United States
SN74ALS20A Dual 4-Input Positive-NAND Gates
SN74ALS20AD
SN74ALS20A Dual 4-Input Positive-NAND Gates SN74ALS20AD
Dual 4-Input Positive-NAND Gates 14-SOIC 0 to 70

Dual 4-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS20AD - Rochester Electronics
Newburyport, MA, United States
SN74ALS20A Dual 4-Input Positive-NAND Gates

SN74ALS20A Dual 4-Input Positive-NAND Gates

Supplier's Site Datasheet
Gates and Inverters - 296-33719-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33719-5-ND
Gates and Inverters 296-33719-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5V 8mA SOIC Logic IC
705-SN74ALS20AD
Dual 5V 8mA SOIC Logic IC 705-SN74ALS20AD
Dual 4-Input NAND Gate IC, 5V, 8mA, 11ns, SOIC Product overview: SN74ALS20AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20AD can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 5V, 8mA, 11ns, SOIC Product overview: SN74ALS20AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258021-SN74ALS20AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258021-SN74ALS20AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258021-SN74ALS20AD
Win Source Part Number: 1258021-SN74ALS20AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS20ADE4,TEXTIS SN74ALS20AD,SN74ALS2 0ADG4,296-33719-5,SN 74ALS20ADG4,SN74ALS2 0ADE4,SN74ALS20AD,21 56-SN74ALS20AD Base Product Number: 74ALS20

Win Source Part Number: 1258021-SN74ALS20AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS20ADE4,TEXTISSN74ALS20AD,SN74ALS20ADG4,296-33719-5,SN74ALS20ADG4,SN74ALS20ADE4,SN74ALS20AD,2156-SN74ALS20AD
Base Product Number: 74ALS20

Buy Now Datasheet
Gates and Inverters - SN74ALS20AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS20AD
Gates and Inverters SN74ALS20AD
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALS20AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS20AD
Logic - Gates and Inverters SN74ALS20AD
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS20AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS20AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS20AD
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS20AD
Logic Gates SN74ALS20AD
Logic Gates Dual 4 Input

Logic Gates Dual 4 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS20AD SN74ALS20AD 296-33719-5-ND 705-SN74ALS20AD 1258021-SN74ALS20AD SN74ALS20AD SN74ALS20AD SN74ALS20AD SN74ALS20AD
Product Name SN74ALS20A Dual 4-Input Positive-NAND Gates Gates and Inverters Dual 5V 8mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS
Propagation Delay 11 ns 12.5 ns 11 ns 12.5 ns
Operating Current 0.0015 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers