The SN74ALS191A is a synchronous 4-bit reversible up/down binary counter with fully independent clocking, asynchronous presetting, and cascading outputs for look-ahead operation. It is available in a 16-pin PDIP package with dimensions of 506 mm in length, 13.97 mm in width, and 11230 µm in thickness. The device operates from 0°C to 70°C and features buffered clock and control inputs to reduce drive requirements. The counter supports full programmability through a load control and includes a ripple clock output (RCO) and maximum/minimum count output for system synchronization.
4-Bit Synchronous Up/Down Binary Counters 16-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74ALS191ANE4 |
| Product Name | SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | ALS |