Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74ALS163BNS SN74ALS163BNS

Description
Manufacturer: Texas Instruments Win Source Part Number: 065226-SN74ALS163BNS Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065226-SN74ALS163BNS Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74ALS163BNS - 065226-SN74ALS163BNS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS163BNS
065226-SN74ALS163BNS
Logic - Logic - Counters, Dividers - SN74ALS163BNS 065226-SN74ALS163BNS
Manufacturer: Texas Instruments Win Source Part Number: 065226-SN74ALS163BNS Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065226-SN74ALS163BNS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ALS163BNS - Rochester Electronics
Newburyport, MA, United States
SN74ALS163B Synchronous 4-Bit Binary Counters

SN74ALS163B Synchronous 4-Bit Binary Counters

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number 065226-SN74ALS163BNS SN74ALS163BNS
Product Name Logic - Logic - Counters, Dividers - SN74ALS163BNS
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 93L16DM - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
2 suppliers
SN74AS161 Synchronous 4-Bit Binary Counters - SN74AS161NSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
8 suppliers