Texas Instruments CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select CD4556BE

Description
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs Low on Select 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs Low on Select 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BE - Texas Instruments
Dallas, TX, United States
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select
CD4556BE
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select CD4556BE
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs Low on Select 16-PDIP -55 to 125

CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select 16-PDIP -55 to 125

Buy Now Datasheet
 - 8072400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = CMOS Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = CMOS
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site
 - CD4556BE - Rochester Electronics
Newburyport, MA, United States
Decoder/Driver, 4000/14000/40000 Series, Inverted Output, CMOS, PDIP16

Decoder/Driver, 4000/14000/40000 Series, Inverted Output, CMOS, PDIP16

Supplier's Site Datasheet
Ic, Logic, 4000, Multiplexer; Logic Family / Base Number Texas Instruments - 29AH3583 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 4000, Multiplexer; Logic Family / Base Number Texas Instruments
29AH3583
Ic, Logic, 4000, Multiplexer; Logic Family / Base Number Texas Instruments 29AH3583
IC, LOGIC, 4000, MULTIPLEXER; Logic Family / Base Number:CD4556; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

IC, LOGIC, 4000, MULTIPLEXER; Logic Family / Base Number:CD4556; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site
1I/p Dual Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments - 68K1102 - Newark, An Avnet Company
Chicago, IL, United States
1I/p Dual Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments
68K1102
1I/p Dual Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments 68K1102
1I/P DUAL DECODER/DEMUX, DIP-16; Logic Family / Base Number:CD4556; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

1I/P DUAL DECODER/DEMUX, DIP-16; Logic Family / Base Number:CD4556; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD4556BE - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD4556BE
Signal Switches, Multiplexers, Decoders CD4556BE
IC DECODER/DEMUX 1X2:4 16DIP

IC DECODER/DEMUX 1X2:4 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4556BE 8072400 CD4556BE 29AH3583 68K1102 CD4556BE
Product Name CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select Ic, Logic, 4000, Multiplexer; Logic Family / Base Number Texas Instruments 1I/p Dual Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder Decoder Decoder
Input Lines 1 1 2
Output Lines 4 4 4; Other; 4Outputs 8; Other; 8Outputs
Supply Voltage 3V; 18 18V 18V 3V ~ 18V
Package Type PDIP,SOIC PDIP DIP; PDIP; PDIP16 DIP; DIP DIP; DIP DIP; 16-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601Q2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
SN54HCT238 3-Line To 8-Line Decoders/Demultiplexers - 5962-89745012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,LCCC
Logic Family HCT
View Details
SN54LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-9750801QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output - CD4055BE - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers