3-Line to 8-Line Decoder / Demultiplexer 16-VQFN -40 to 85
IC DECODER/DEMUX 1X3:8 16VQFN
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer
Texas Instruments | LIXINC Electronics Co., Limited | Rochester Electronics | |
---|---|---|---|
Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
Product Number | SN74AHCT138RGYR | SN74AHCT138RGYR | SN74AHCT138RGYR |
Product Name | SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer | Integrated Circuits | |
Function | Decoder/Demultiplexer | Decoder; Decoder/Demultiplexer | Decoder; Demultiplexer |
Input Lines | 3 | ||
Output Lines | 8 | ||
Supply Voltage | 4.5 | 4.5V ~ 5.5V | |
Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | VQFN16 |