Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74ALS138ANS

Description
Decoder/Demultiplexe r 1 x 3:8 16-SO
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-53298-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-53298-ND
Signal Switches, Multiplexers, Decoders 296-53298-ND
Decoder/Demultiplexe r 1 x 3:8 16-SO

Decoder/Demultiplexer 1 x 3:8 16-SO

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SN74ALS138ANS
Analog Switch and Multiplexer IC 743-SN74ALS138ANS
LOGIC GATES AND INVERTERS Product overview: SN74ALS138ANS from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS138ANS can be used for catalog matching and distributor lookup.

LOGIC GATES AND INVERTERS Product overview: SN74ALS138ANS from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS138ANS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANS - 896453-SN74ALS138ANS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANS
896453-SN74ALS138ANS
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANS 896453-SN74ALS138ANS
Manufacturer: Texas Instruments Win Source Part Number: 896453-SN74ALS138ANS Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALS138 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896453-SN74ALS138ANS
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALS138
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANS - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74ALS138ANS
Logic - Signal Switches, Multiplexers, Decoders SN74ALS138ANS
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-53298-ND 743-SN74ALS138ANS 896453-SN74ALS138ANS SN74ALS138ANS
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138ANS Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1922722 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
8-bit level-shifting bus switch with output enable - 74CBTLVD3245PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers