Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74HC4067DB,112

Description
1 Circuit IC Switch 16:1 120Ohm 24-SSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 16:1 120Ohm 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 74HC4067DB,112-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
74HC4067DB,112-ND
Analog Switches, Multiplexers, Demultiplexers 74HC4067DB,112-ND
1 Circuit IC Switch 16:1 120Ohm 24-SSOP

1 Circuit IC Switch 16:1 120Ohm 24-SSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067DB,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4067DB,112
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4067DB,112
IC MUX/DEMUX 1X16 24SSOP

IC MUX/DEMUX 1X16 24SSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4067DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4067DB,112
Analog Switches, Multiplexers, Demultiplexers 74HC4067DB,112
1 Circuit IC Switch 16:1 120Ohm 24-SSOP

1 Circuit IC Switch 16:1 120Ohm 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4067DB,112-ND 74HC4067DB,112 74HC4067DB,112
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms 6 ohms 120 ohms
Bandwidth 100 MHz 100 MHz 100 MHz
tON 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
8-bit Dual Analog Switch and Multiplexer IC - 743-74CBT16245DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
8-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4851PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC157SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details