Texas Instruments SN74ALS10A Triple 3-Input Positive-NAND Gates SN74ALS10ANSR

Description
Triple 3-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS10A Triple 3-Input Positive-NAND Gates - SN74ALS10ANSR - Texas Instruments
Dallas, TX, United States
SN74ALS10A Triple 3-Input Positive-NAND Gates
SN74ALS10ANSR
SN74ALS10A Triple 3-Input Positive-NAND Gates SN74ALS10ANSR
Triple 3-Input Positive-NAND Gates 14-SO 0 to 70

Triple 3-Input Positive-NAND Gates 14-SO 0 to 70

Buy Now Datasheet
 - SN74ALS10ANSR - Rochester Electronics
Newburyport, MA, United States
SN74ALS10A Triple 3-Input Positive-NAND Gates

SN74ALS10A Triple 3-Input Positive-NAND Gates

Supplier's Site Datasheet
Singapore, Singapore
SMD 5V Logic IC
705-SN74ALS10ANSR
SMD 5V Logic IC 705-SN74ALS10ANSR
Triple 3-Input NAND Gate IC, 5V, 11ns, SOP, Surface Mount Product overview: SN74ALS10ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS10ANSR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 5V, 11ns, SOP, Surface Mount Product overview: SN74ALS10ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS10ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74ALS10ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS10ANSRCT-ND
Gates and Inverters 296-SN74ALS10ANSRCT-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-SN74ALS10ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS10ANSRTR-ND
Gates and Inverters 296-SN74ALS10ANSRTR-ND
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS10ANSR - 029798-SN74ALS10ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS10ANSR
029798-SN74ALS10ANSR
Logic - Logic - Gates and Inverters - SN74ALS10ANSR 029798-SN74ALS10ANSR
Manufacturer: Texas Instruments Win Source Part Number: 029798-SN74ALS10ANSR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029798-SN74ALS10ANSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74ALS10ANSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS10ANSR
Gates and Inverters SN74ALS10ANSR
IC GATE NAND 3CH 3-INP 14SOP

IC GATE NAND 3CH 3-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS10ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS10ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS10ANSR
IC GATE NAND 3CH 3-INP 14SO

IC GATE NAND 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - SN74ALS10ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS10ANSR
Gates and Inverters SN74ALS10ANSR
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74ALS10ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS10ANSR
Logic - Gates and Inverters SN74ALS10ANSR
IC GATE NAND 3CH 3-INP 14SOP

IC GATE NAND 3CH 3-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS10ANSR
Logic Gates SN74ALS10ANSR
Logic Gates Triple 3-Input Positive-NAND gates

Logic Gates Triple 3-Input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS10ANSR SN74ALS10ANSR 705-SN74ALS10ANSR 296-SN74ALS10ANSRCT-ND 029798-SN74ALS10ANSR SN74ALS10ANSR SN74ALS10ANSR SN74ALS10ANSR SN74ALS10ANSR SN74ALS10ANSR
Product Name SN74ALS10A Triple 3-Input Positive-NAND Gates SMD 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS10ANSR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS
Propagation Delay 11 ns 11 ns 11 ns 11 ns 11 ns
Operating Current 0.0022 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers