Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74ALS10ADRE4 |
| Product Name | SN74ALS10A Triple 3-Input Positive-NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | ALS |
| Propagation Delay | 11 ns |