"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209"", 5.30mm Width)"
IC FF JK TYPE DUAL 1BIT 14SSOP
IC FF JK TYPE DUAL 1BIT 14SSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209", 5.30mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1727-3334-ND | 74HC73DB,112 | 74HC73DB,112 | 74HC73DB,112 |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | ||
| Triggering | Negative-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 27 ns | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA |