6-Ch Bipolar Inverter IC, 4.5-5.5V, 24mA, 7ns, PDIP Product overview: SN74ALS1004N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1004N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-PDIP
IC INVERTER 6CH 1-INP 14DIP
IC INVERTER 6CH 6-INP 14DIP
Inverter IC 6 Channel 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALS1004N | 296-33700-5-ND | SN74ALS1004N | SN74ALS1004N | SN74ALS1004N |
| Product Name | 5.5V 24mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |