Texas Instruments SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs SN74ALS09N

Description
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs - SN74ALS09N - Texas Instruments
Dallas, TX, United States
SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs
SN74ALS09N
SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs SN74ALS09N
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-PDIP 0 to 70

Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33698-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33698-5-ND
Gates and Inverters 296-33698-5-ND
AND Gate IC 4 Channel Open Collector 14-PDIP

AND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS09N - 029793-SN74ALS09N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS09N
029793-SN74ALS09N
Logic - Logic - Gates and Inverters - SN74ALS09N 029793-SN74ALS09N
Manufacturer: Texas Instruments Win Source Part Number: 029793-SN74ALS09N Packaging: Tube/Rail Features: Open Collector Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74ALS09N; SN74ALS09NE4; SN74ALS09N; SN74ALS09N3; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029793-SN74ALS09N
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74ALS09N; SN74ALS09NE4; SN74ALS09N; SN74ALS09N3;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ALS09N - Rochester Electronics
Newburyport, MA, United States
SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs

SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs

Supplier's Site Datasheet
Quad 5V Logic IC - 705-SN74ALS09N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Logic IC
705-SN74ALS09N
Quad 5V Logic IC 705-SN74ALS09N
Quad 2-Input AND Gate IC, Open-Collector, 5V, PDIP Product overview: SN74ALS09N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS09N can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, Open-Collector, 5V, PDIP Product overview: SN74ALS09N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS09N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS09N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS09N
Logic - Gates and Inverters SN74ALS09N
IC GATE AND OP COL 4CH 2IN 14DIP

IC GATE AND OP COL 4CH 2IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS09N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS09N
Gates and Inverters SN74ALS09N
AND Gate IC 4 Channel Open Collector 14-PDIP

AND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS09N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS09N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS09N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS09N
Logic Gates SN74ALS09N
Logic Gates Quadruple 2-Input Pos-AND Gate

Logic Gates Quadruple 2-Input Pos-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS09N 296-33698-5-ND 029793-SN74ALS09N SN74ALS09N 705-SN74ALS09N SN74ALS09N SN74ALS09N SN74ALS09N SN74ALS09N
Product Name SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS09N Quad 5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND AND NOT; AND; AND Gate AND; OR AND; AND GATE NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 54 ns 54 ns 54 ns 54 ns
Operating Current 0.0024 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers