The SN74ALS09 is a quadruple 2-input positive-AND gate with open-collector outputs, designed for use in digital logic applications. Each gate performs the Boolean function Y = A ,Ä¢ B, and the open-collector outputs require external pull-up resistors for proper operation. This configuration allows for wired-OR and wired-AND implementations, making it suitable for applications that require higher output voltage levels. The device operates with a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. It features a maximum low-level output current of 8 mA and a high-level output voltage of up to 5.5V. The propagation delay times for the SN74ALS09 are specified as 23 ns for the low-to-high transition and 5 ns for the high-to-low transition under typical conditions. The SN74ALS09 is available in various package options, including a 14-pin SOIC (D) package. It is suitable for applications requiring reliable performance in standard temperature ranges and is commonly used in digital circuits where open-collector outputs are advantageous.
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-SOIC 0 to 70
SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs
AND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE AND OPEN 4CH 2-IN 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel Open Collector 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS09D | SN74ALS09D | 296-5006-5-ND | SN74ALS09D | SN74ALS09D | SN74ALS09D | SN74ALS09D |
| Product Name | SN74ALS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND; OR | AND | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | ALS | ||||||
| Propagation Delay | 54 ns | 54 ns | |||||
| Operating Current | 0.0024 mA | 8 mA |