Texas Instruments SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08NSR

Description
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS08 Quadruple 2-Input Positive-AND Gates - SN74ALS08NSR - Texas Instruments
Dallas, TX, United States
SN74ALS08 Quadruple 2-Input Positive-AND Gates
SN74ALS08NSR
SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08NSR
Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-31754-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31754-1-ND
Gates and Inverters 296-31754-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-31754-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31754-2-ND
Gates and Inverters 296-31754-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad SMD 5V Logic IC
705-SN74ALS08NSR
Quad SMD 5V Logic IC 705-SN74ALS08NSR
Quad 2-Input AND Gate IC, 5V, 14ns, SOP, Surface Mount Product overview: SN74ALS08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08NSR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 14ns, SOP, Surface Mount Product overview: SN74ALS08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS08NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS08NSR - 065210-SN74ALS08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS08NSR
065210-SN74ALS08NSR
Logic - Logic - Gates and Inverters - SN74ALS08NSR 065210-SN74ALS08NSR
Manufacturer: Texas Instruments Win Source Part Number: 065210-SN74ALS08NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065210-SN74ALS08NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74ALS08NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS08NSR
Gates and Inverters SN74ALS08NSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ALS08NSR
Logic Gates SN74ALS08NSR
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS08NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS08NSR
Logic - Gates and Inverters SN74ALS08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS08NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS08NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS08NSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74ALS08NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS08NSR
Gates and Inverters SN74ALS08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS08NSR 296-31754-1-ND 705-SN74ALS08NSR SN74ALS08NSR 065210-SN74ALS08NSR SN74ALS08NSR SN74ALS08NSR SN74ALS08NSR SN74ALS08NSR SN74ALS08NSR
Product Name SN74ALS08 Quadruple 2-Input Positive-AND Gates Gates and Inverters Quad SMD 5V Logic IC Logic - Logic - Gates and Inverters - SN74ALS08NSR Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS TTL
Propagation Delay 14 ns 14 ns 14 ns 14 ns 14 ns
Operating Current 0.0024 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers