Texas Instruments SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08D

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS08 Quadruple 2-Input Positive-AND Gates - SN74ALS08D - Texas Instruments
Dallas, TX, United States
SN74ALS08 Quadruple 2-Input Positive-AND Gates
SN74ALS08D
SN74ALS08 Quadruple 2-Input Positive-AND Gates SN74ALS08D
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS08D - Rochester Electronics
Newburyport, MA, United States
SN74ALS08 Quadruple 2-Input Positive-AND Gates

SN74ALS08 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS08D - 134248-SN74ALS08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS08D
134248-SN74ALS08D
Logic - Logic - Gates and Inverters - SN74ALS08D 134248-SN74ALS08D
Manufacturer: Texas Instruments Win Source Part Number: 134248-SN74ALS08D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134248-SN74ALS08D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ALS08D
5.5V SOIC Logic IC 705-SN74ALS08D
4-ch 2-input Bipolar AND Gate IC, 4.5-5.5V, 14-SOIC, 14ns Product overview: SN74ALS08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08D can be used for catalog matching and distributor lookup.

4-ch 2-input Bipolar AND Gate IC, 4.5-5.5V, 14-SOIC, 14ns Product overview: SN74ALS08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1123-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1123-5-ND
Gates and Inverters 296-1123-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS08D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS08D
Logic - Gates and Inverters SN74ALS08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 33AH4815 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
33AH4815
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 33AH4815
IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74ALS08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74ALS08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS08D
Logic Gates SN74ALS08D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74ALS08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS08D
Gates and Inverters SN74ALS08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS08D SN74ALS08D 134248-SN74ALS08D 705-SN74ALS08D 296-1123-5-ND SN74ALS08D SN74ALS08D 33AH4815 SN74ALS08D SN74ALS08D
Product Name SN74ALS08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74ALS08D 5.5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND AND; AND AND; AND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 14 ns 14 ns 14 ns 14 ns
Operating Current 0.0024 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS05FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers