Texas Instruments SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs SN74ALS03BDR

Description
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs - SN74ALS03BDR - Texas Instruments
Dallas, TX, United States
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs
SN74ALS03BDR
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs SN74ALS03BDR
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70

Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-28598-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28598-2-ND
Gates and Inverters 296-28598-2-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
 - SN74ALS03BDR - Rochester Electronics
Newburyport, MA, United States
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs

SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS03BDR - 029790-SN74ALS03BDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS03BDR
029790-SN74ALS03BDR
Logic - Logic - Gates and Inverters - SN74ALS03BDR 029790-SN74ALS03BDR
Manufacturer: Texas Instruments Win Source Part Number: 029790-SN74ALS03BDR Packaging: Reel - TR Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 50ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029790-SN74ALS03BDR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 50ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ALS03BDR
5.5V SOIC Logic IC 705-SN74ALS03BDR
4-ch 2-input NAND Gate IC, 4.5-5.5V, Bipolar, SOIC Product overview: SN74ALS03BDR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS03BDR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, Bipolar, SOIC Product overview: SN74ALS03BDR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS03BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS03BDR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS03BDR
Logic - Gates and Inverters SN74ALS03BDR
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS03BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS03BDR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS03BDR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ALS03BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS03BDR
Gates and Inverters SN74ALS03BDR
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS03BDR 296-28598-2-ND SN74ALS03BDR 029790-SN74ALS03BDR 705-SN74ALS03BDR SN74ALS03BDR SN74ALS03BDR SN74ALS03BDR
Product Name SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS03BDR 5.5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND NAND Buffer/Driver; AND; NAND; OR NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 50 ns 50 ns 50 ns 50 ns
Operating Current 0.0040 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers