Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1099316-SN74ALS03BDG
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 50ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-SOIC 0 to 70 Product overview: SN74ALS03BDG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS03BDG4 can be used for catalog matching and distributor lookup.
Logic Gates QUAD 2 Inpt Pos NAND Buffr
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND OPEN 4CH 2IN 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS03BDG4 | 1099316-SN74ALS03BDG4 | 705-SN74ALS03BDG4 | SN74ALS03BDG4 | SN74ALS03BDG4 | SN74ALS03BDG4 |
| Product Name | SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs | Logic - Logic - Gates and Inverters - SN74ALS03BDG4 | SOIC Logic IC | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Buffer/Driver; NAND | NOT; NAND; NAND Gate | Buffer/Driver; NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Logic Family | ALS | |||||
| Propagation Delay | 50 ns | 50 ns | 50 ns | |||
| Operating Current | 0.0040 mA | 8 mA |