Quadruple 2-Input Positive-NOR Gates 14-SO 0 to 70
NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
SN74ALS02A Quadruple 2-Input Positive-NOR Gates
Manufacturer: Texas Instruments
Win Source Part Number: 029789-SN74ALS02ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Current - Quiescent (Max): 2.2mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quad 2-Input NOR Gate IC, 4.5-5.5V, 12ns, 8mA, SOP Product overview: SN74ALS02ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02ANSR can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SO
IC GATE NOR 4CH 2-INP 14SOP
Logic Gates Quadruple 2-Inputs Positive-NOR Gate
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS02ANSR | 296-28652-6-ND | SN74ALS02ANSR | 029789-SN74ALS02ANSR | 705-SN74ALS02ANSR | SN74ALS02ANSR | SN74ALS02ANSR | SN74ALS02ANSR | SN74ALS02ANSR |
| Product Name | SN74ALS02A Quadruple 2-Input Positive-NOR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALS02ANSR | Quad 5.5V 8mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | NOR | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | ALS | ||||||||
| Propagation Delay | 12 ns | 12 ns | 12 ns | 12 ns | |||||
| Operating Current | 0.0040 mA | 2.2 mA | 8 mA |