Texas Instruments SN74ALS02A Quadruple 2-Input Positive-NOR Gates SN74ALS02ADR

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS02A Quadruple 2-Input Positive-NOR Gates - SN74ALS02ADR - Texas Instruments
Dallas, TX, United States
SN74ALS02A Quadruple 2-Input Positive-NOR Gates
SN74ALS02ADR
SN74ALS02A Quadruple 2-Input Positive-NOR Gates SN74ALS02ADR
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74ALS02ADR
Quad 5V SOIC Logic IC 705-SN74ALS02ADR
Quad 2-Input NOR Gate IC, 5V, 12ns, SOIC, 0-70°C Product overview: SN74ALS02ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02ADR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 12ns, SOIC, 0-70°C Product overview: SN74ALS02ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14705-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14705-2-ND
Gates and Inverters 296-14705-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS02ADR - 082223-SN74ALS02ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS02ADR
082223-SN74ALS02ADR
Logic - Logic - Gates and Inverters - SN74ALS02ADR 082223-SN74ALS02ADR
Manufacturer: Texas Instruments Win Source Part Number: 082223-SN74ALS02ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082223-SN74ALS02ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS02ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS02ADR
Logic - Gates and Inverters SN74ALS02ADR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALS02ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS02ADR
Gates and Inverters SN74ALS02ADR
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ALS02ADR
Logic Gates SN74ALS02ADR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
IC GATE NOR 4CH 2-INP 14-SOIC - 815-SN74ALS02ADR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-SOIC
815-SN74ALS02ADR
IC GATE NOR 4CH 2-INP 14-SOIC 815-SN74ALS02ADR
IC GATE NOR 4CH 2-INP 14-SOIC

IC GATE NOR 4CH 2-INP 14-SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS02ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS02ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS02ADR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS02ADR 705-SN74ALS02ADR 296-14705-2-ND 082223-SN74ALS02ADR SN74ALS02ADR SN74ALS02ADR SN74ALS02ADR 815-SN74ALS02ADR SN74ALS02ADR
Product Name SN74ALS02A Quadruple 2-Input Positive-NOR Gates Quad 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS02ADR Logic - Gates and Inverters Gates and Inverters Logic Gates IC GATE NOR 4CH 2-INP 14-SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR NOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V
Logic Family ALS TTL; TTL
Propagation Delay 12 ns 12 ns 12 ns 12 ns 12 ns
Operating Current 0.0040 mA 8 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers