Texas Instruments SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00ADR

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS00A Quadruple 2-Input Positive-NAND Gates - SN74ALS00ADR - Texas Instruments
Dallas, TX, United States
SN74ALS00A Quadruple 2-Input Positive-NAND Gates
SN74ALS00ADR
SN74ALS00A Quadruple 2-Input Positive-NAND Gates SN74ALS00ADR
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS00ADR - 009644-SN74ALS00ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS00ADR
009644-SN74ALS00ADR
Logic - Logic - Gates and Inverters - SN74ALS00ADR 009644-SN74ALS00ADR
Manufacturer: Texas Instruments Win Source Part Number: 009644-SN74ALS00ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009644-SN74ALS00ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ALS00ADR
5.5V SOIC Logic IC 705-SN74ALS00ADR
4-ch 2-input NAND Gate IC, 4.5-5.5V, 11ns, SOIC Product overview: SN74ALS00ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00ADR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, 11ns, SOIC Product overview: SN74ALS00ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS00ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1477-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1477-6-ND
Gates and Inverters 296-1477-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1477-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1477-1-ND
Gates and Inverters 296-1477-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1477-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1477-2-ND
Gates and Inverters 296-1477-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
IC, Quad Nand Gate, 2I/P, SOIC-14, Full Reel - 815-SN74ALS00ADR - Utmel Electronic Limited
Hong Kong, China
IC, Quad Nand Gate, 2I/P, SOIC-14, Full Reel
815-SN74ALS00ADR
IC, Quad Nand Gate, 2I/P, SOIC-14, Full Reel 815-SN74ALS00ADR
IC, Quad Nand Gate, 2I/P, SOIC-14, Full Reel

IC, Quad Nand Gate, 2I/P, SOIC-14, Full Reel

Supplier's Site
Gates and Inverters - SN74ALS00ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS00ADR
Gates and Inverters SN74ALS00ADR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALS00ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS00ADR
Logic - Gates and Inverters SN74ALS00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74ALS00ADR
Logic ICs >> Gates SN74ALS00ADR
4.5V~5.5V 4 11ns@5V,50pF NAND Gates SOIC-14 Gates ROHS

4.5V~5.5V 4 11ns@5V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74ALS00ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS00ADR
Gates and Inverters SN74ALS00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9209 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9209
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9209
NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ALS00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ALS00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS00ADR
Logic Gates SN74ALS00ADR
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS00ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS00ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS00ADR 009644-SN74ALS00ADR 705-SN74ALS00ADR 296-1477-6-ND 815-SN74ALS00ADR SN74ALS00ADR SN74ALS00ADR SN74ALS00ADR SN74ALS00ADR 26AJ9209 SN74ALS00ADR SN74ALS00ADR
Product Name SN74ALS00A Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74ALS00ADR 5.5V SOIC Logic IC Gates and Inverters IC, Quad Nand Gate, 2I/P, SOIC-14, Full Reel Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V~5.5V 4.5V ~ 5.5V 5.5V
Logic Family ALS TTL; TTL
Propagation Delay 11 ns 11 ns 11 ns 11 ns 11 ns 11 ns 11 ns
Operating Current 0.0030 mA 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details