16-bit WIDEBUS transceivers 48-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253680-SN74ALB16245
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 25mA, 25mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALB16245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
16-Bit Bidirectional Transceiver, 3.3V, 2ns, 48-SSOP Product overview: SN74ALB16245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALB16245DL can be used for catalog matching and distributor lookup.
SN74ALB16245 16-bit WIDEBUS transceivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALB16245DL | 1253680-SN74ALB16245DL | 704-SN74ALB16245DL | SN74ALB16245DL |
| Product Name | SN74ALB16245 16-bit WIDEBUS transceivers | Interface - Interface - Drivers, Receivers, Transceivers - SN74ALB16245DL | 16-bit 3.3V SSOP Interface Transceiver IC | |
| Technology | ALB | |||
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |