Texas Instruments SN74ALB16244 16-Bit Buffer/Driver With 3-State Outputs SN74ALB16244DLR

Description
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALB16244 16-Bit Buffer/Driver With 3-State Outputs - SN74ALB16244DLR - Texas Instruments
Dallas, TX, United States
SN74ALB16244 16-Bit Buffer/Driver With 3-State Outputs
SN74ALB16244DLR
SN74ALB16244 16-Bit Buffer/Driver With 3-State Outputs SN74ALB16244DLR
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85

16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 3.3V SSOP Interface Transceiver IC
704-SN74ALB16244DLR
16-bit 3.3V SSOP Interface Transceiver IC 704-SN74ALB16244DLR
16-Bit 3-State Buffer/Driver, 1.3ns, 3.3V, 4.7ns, SSOP Product overview: SN74ALB16244DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALB16244DLR can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, 1.3ns, 3.3V, 4.7ns, SSOP Product overview: SN74ALB16244DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALB16244DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALB16244DLR - 1253679-SN74ALB16244DLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALB16244DLR
1253679-SN74ALB16244DLR
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALB16244DLR 1253679-SN74ALB16244DLR
Manufacturer: Texas Instruments Win Source Part Number: 1253679-SN74ALB16244 DLR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 25mA, 25mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74ALB16244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253679-SN74ALB16244DLR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 25mA, 25mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALB16244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALB16244DLR 704-SN74ALB16244DLR 1253679-SN74ALB16244DLR
Product Name SN74ALB16244 16-Bit Buffer/Driver With 3-State Outputs 16-bit 3.3V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALB16244DLR
Technology ALB
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details