The SN74AHCT86 is a quadruple 2-input exclusive-OR gate designed by Texas Instruments. It operates with TTL-voltage compatible inputs and features a latch-up performance that exceeds 250 mA per JESD 17. The device provides robust ESD protection, exceeding the requirements of JESD 22 with ratings of 2000 V for the Human-Body Model and 200 V for the Machine Model. This component is suitable for a variety of applications, including servers, PCs, notebooks, network switches, wearable health and fitness devices, telecom infrastructures, and electronic points-of-sale. The SN74AHCT86 is available in multiple package options, including PDIP, SOIC, SOP, SSOP, TSSOP, TVSOP, VQFN, and WQFN, allowing for flexibility in design and integration into various systems. Engineers considering this product should note its operational temperature range of -40°C to 125°C, making it suitable for a wide range of environments.
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 125
XOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74AHCT86NE4 | SN74AHCT86NE4 |
| Product Name | SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates | |
| Gate Type | OR | OR; XOR |
| Supply Voltage | 5V; 5 | |
| Logic Family | AHCT | |
| Propagation Delay | 10 ns |