Texas Instruments SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86D

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates - SN74AHCT86D - Texas Instruments
Dallas, TX, United States
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates
SN74AHCT86D
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86D
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74AHCT86D - Rochester Electronics
Newburyport, MA, United States
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates

SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AHCT86D
Quad 5V SOIC Logic IC 705-SN74AHCT86D
Quad 2-Input XOR Gate IC, 5V, SOIC, 8.8ns Prop Delay, CMOS Product overview: SN74AHCT86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86D can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, SOIC, 8.8ns Prop Delay, CMOS Product overview: SN74AHCT86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-49875-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49875-ND
Gates and Inverters 296-49875-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AHCT86D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT86D
Gates and Inverters SN74AHCT86D
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT86D
Logic Gates SN74AHCT86D
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT86D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT86D
Logic - Gates and Inverters SN74AHCT86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT86D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT86D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT86D SN74AHCT86D 705-SN74AHCT86D 296-49875-ND SN74AHCT86D SN74AHCT86D SN74AHCT86D SN74AHCT86D
Product Name SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates Quad 5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 10 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 54S140DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers