Octal transparent D-type latches with 3-state outputs in a 20-pin TSSOP package, operating from -40 to 125°C, with TTL-voltage compatible inputs and latch-up performance exceeding 250 mA per JESD 17.
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1007597-SN74AHCT573P
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCT TRNSP D-TYP LATCH 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D TYPE LATCH, 8BIT, 3 STATE, TSSOP-20; Logic Family / Base Number:74AHCT573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:7.5ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT573PWR | 1007597-SN74AHCT573PWR | 296-1121-6-ND | SN74AHCT573PWR | SN74AHCT573PWR | 26AJ9148 | SN74AHCT573PWR |
| Product Name | SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHCT573PWR | Latches | Logic - Latches | Latches | D Type Latch, 8Bit, 3 State, Tssop-20; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 10 ns | 1 ns | 1 ns | 1 ns | 7.5 ns |