Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74AHCT573NSRG4

Description
Win Source Part Number: 1257382-SN74AHCT573N SRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AHCT Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT573 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257382-SN74AHCT573N SRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AHCT Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT573 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257382-SN74AHCT573NSRG4
Integrated Circuits (ICs) - Logic - Latches 1257382-SN74AHCT573NSRG4
Win Source Part Number: 1257382-SN74AHCT573N SRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AHCT Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT573 Product Status: Obsolete

Win Source Part Number: 1257382-SN74AHCT573NSRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AHCT
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT573
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74AHCT573NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHCT573NSRG4
Logic - Latches SN74AHCT573NSRG4
IC D-TYPE LATCH SGL 3-ST 20SO

IC D-TYPE LATCH SGL 3-ST 20SO

Supplier's Site Datasheet
Latches - SN74AHCT573NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257382-SN74AHCT573NSRG4 SN74AHCT573NSRG4 SN74AHCT573NSRG4
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA
Propagation Delay 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259PW/C4118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
SN54HC373 Octal D-type Transparent Latches With 3-State Outputs - 8407201SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
Latches - 1727-7571-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373ETPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
4 suppliers