Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 125°C.
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1099306-SN74AHCT573D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT TRANSP D-TYP LATCH 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT573DW | 1099306-SN74AHCT573DW | 296-4758-5-ND | SN74AHCT573DW | SN74AHCT573DW | SN74AHCT573DW | SN74AHCT573DW |
| Product Name | SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHCT573DW | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | |
| Latch Type | D | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 10 ns | 1 ns | 1 ns | 1 ns |