Texas Instruments SN74AHCT540 Octal Buffers/Drivers With 3-State Outputs SN74AHCT540DWR

Description
Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT540 Octal Buffers/Drivers With 3-State Outputs - SN74AHCT540DWR - Texas Instruments
Dallas, TX, United States
SN74AHCT540 Octal Buffers/Drivers With 3-State Outputs
SN74AHCT540DWR
SN74AHCT540 Octal Buffers/Drivers With 3-State Outputs SN74AHCT540DWR
Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 125

Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT540DWR - 1253652-SN74AHCT540DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT540DWR
1253652-SN74AHCT540DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT540DWR 1253652-SN74AHCT540DWR
Manufacturer: Texas Instruments Win Source Part Number: 1253652-SN74AHCT540D WR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT540 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253652-SN74AHCT540DWR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT540
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74AHCT540DWR
8-bit 5V SOIC Interface Transceiver IC 704-SN74AHCT540DWR
Octal 3-State Buffer/Driver IC, 8-Bit, 5V, SOIC, -40 to 125C Product overview: SN74AHCT540DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT540DWR can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver IC, 8-Bit, 5V, SOIC, -40 to 125C Product overview: SN74AHCT540DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT540DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHCT540DWR 1253652-SN74AHCT540DWR 704-SN74AHCT540DWR
Product Name SN74AHCT540 Octal Buffers/Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT540DWR 8-bit 5V SOIC Interface Transceiver IC
Technology AHCT
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details