IC MF/CFG 3-CIR 12-IN 20-VSSOP
IC MF/CFG 3-CIR 12-IN 20-VSSOP
IC MF/CFG 3-CIR 12-IN 20-VSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AHCT3G99DGSRTR-ND |
| Product Name | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function |
| Supply Voltage | 4.5V ~ 5.5V |
| Output Type | 3-State |
| Inputs | 12 |
| Features | Schmitt Trigger |