Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DC 100101DC

Description
Manufacturer: National Semiconductor Win Source Part Number: 847798-100101DC Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 847798-100101DC Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DC - 847798-100101DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DC
847798-100101DC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DC 847798-100101DC
Manufacturer: National Semiconductor Win Source Part Number: 847798-100101DC Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 847798-100101DC
Series: *
Features: Configurable Circuit Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 100101DC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
100101DC
Logic - Gates and Inverters - Multi-Function, Configurable 100101DC
OR/NOR GATE, 100K SERIES

OR/NOR GATE, 100K SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 847798-100101DC 100101DC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100101DC Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 711-54121/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Inverters ICs - 1658853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - 74AHCT2G08GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; AND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers