Octal transparent D-type latches with 3-state outputs in a 20-pin PDIP package, operating from -40°C to 85°C with a supply voltage range of 4.5V to 5.5V and a propagation delay of 9.5ns at 5V and 15pF.
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74AHCT373NE4 |
| Product Name | SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 0.0400 mA |