Texas Instruments SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHCT373DBR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHCT373DBR - Texas Instruments
Dallas, TX, United States
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHCT373DBR
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHCT373DBR
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-4737-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Latches - 296-4737-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Latches - 296-4737-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AHCT373DBR
1253648-SN74AHCT373DBR
Logic - Logic - Latches - SN74AHCT373DBR 1253648-SN74AHCT373DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253648-SN74AHCT373D BR Series: 74AHCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 1ns Family Name: SN74AHCT373 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74VHCT573AFT(BE); TC74VHCT373AFT(EL); 74VHCT373AMTC_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253648-SN74AHCT373DBR
Series: 74AHCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 1ns
Family Name: SN74AHCT373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74VHCT573AFT(BE); TC74VHCT373AFT(EL); 74VHCT373AMTC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74AHCT373DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHCT373DBR
Logic - Latches SN74AHCT373DBR
IC OCT TRNSP D-TYP LATCH 20-SSOP

IC OCT TRNSP D-TYP LATCH 20-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHCT373DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHCT373DBR
Integrated Circuits (ICs) - Logic - Latches SN74AHCT373DBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74AHCT373DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHCT373DBR 296-4737-1-ND 1253648-SN74AHCT373DBR SN74AHCT373DBR SN74AHCT373DBR SN74AHCT373DBR
Product Name SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74AHCT373DBR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 10.5 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers