The SN74AHCT367DGVR is a hex buffer and line driver with 3-state outputs in a TVSOP-16 package, measuring 3.6mm × 6.4mm. It features TTL-voltage compatible inputs, true outputs, and an operating temperature range of -40°C to 125°C. The device exceeds 2000V human-body model and 2000V charged-device model ESD protection ratings and meets JESD 78, class II latch-up performance with more than 100mA. It is designed for use in telecom infrastructure, TVs, set-top boxes, network switches, and electronic points of sale.
Hex Buffers And Line Drivers With 3-State Outputs 16-TVSOP -40 to 85
6-Bit 3-State Buffer/Line Driver, 5.5V, CMOS, TFSOP Product overview: SN74AHCT367DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT367DGVR can be used for catalog matching and distributor lookup.
Bus Driver, AHCT/VHCT/VT Series, 6-Func, 6-Bit, True Output, CMOS, PDSO16
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT367DGVR | 704-SN74AHCT367DGVR | SN74AHCT367DGVR |
| Product Name | SN74AHCT367 Hex Buffers And Line Drivers With 3-State Outputs | 5.5V Interface Transceiver IC | |
| Technology | AHCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |