Texas Instruments SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates SN74AHCT32QPWRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates - SN74AHCT32QPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates
SN74AHCT32QPWRQ1
SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates SN74AHCT32QPWRQ1
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHCT32QPWRQ1
Quad 5.5V TSSOP Logic IC 705-SN74AHCT32QPWRQ1
Quad 2-Input OR Gate IC, 5.5V, 7.9ns, 14-TSSOP, CMOS Product overview: SN74AHCT32QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32QPWRQ1 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 7.9ns, 14-TSSOP, CMOS Product overview: SN74AHCT32QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18537-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18537-6-ND
Gates and Inverters 296-18537-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-18537-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18537-1-ND
Gates and Inverters 296-18537-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-18537-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18537-2-ND
Gates and Inverters 296-18537-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257508-SN74AHCT32QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257508-SN74AHCT32QPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257508-SN74AHCT32QPWRQ1
Win Source Part Number: 1257508-SN74AHCT32QP WRQ1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74AHCT Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-18537-6,TEXTISSN 74AHCT32QPWRQ1,-296- 18537-1,296-18537-2, 296-18537-1,296-1853 7-2R,296-18537-1R,21 56-SN74AHCT32QPWRQ1, 296-18537-6R,-296-18 537-1,-296-18537-1R, -SN74AHCT32QPWRQ1R Base Product Number: 74AHCT32

Win Source Part Number: 1257508-SN74AHCT32QPWRQ1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74AHCT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18537-6,TEXTISSN74AHCT32QPWRQ1,-296-18537-1,296-18537-2,296-18537-1,296-18537-2R,296-18537-1R,2156-SN74AHCT32QPWRQ1,296-18537-6R,-296-18537-1,-296-18537-1R,-SN74AHCT32QPWRQ1R
Base Product Number: 74AHCT32

Buy Now Datasheet
Gates and Inverters - SN74AHCT32QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32QPWRQ1
Gates and Inverters SN74AHCT32QPWRQ1
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32QPWRQ1
Logic Gates SN74AHCT32QPWRQ1
Logic Gates Quad 2 Input Pos OR Gate

Logic Gates Quad 2 Input Pos OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32QPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32QPWRQ1
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AHCT32QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT32QPWRQ1
Gates and Inverters SN74AHCT32QPWRQ1
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT32QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32QPWRQ1
Logic - Gates and Inverters SN74AHCT32QPWRQ1
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32QPWRQ1 705-SN74AHCT32QPWRQ1 296-18537-6-ND 1257508-SN74AHCT32QPWRQ1 SN74AHCT32QPWRQ1 SN74AHCT32QPWRQ1 SN74AHCT32QPWRQ1 SN74AHCT32QPWRQ1 SN74AHCT32QPWRQ1
Product Name SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates Quad 5.5V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR; OR Gate OR OR; OR Gate NOT; OR
Supply Voltage 5.5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers