Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32PW

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32PW - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32PW
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32PW
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74AHCT32PW - Rochester Electronics
Newburyport, MA, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates

SN74AHCT32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-26421-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26421-5-ND
Gates and Inverters 296-26421-5-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
5V 8mA TSSOP Logic IC - 705-SN74AHCT32PW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 8mA TSSOP Logic IC
705-SN74AHCT32PW
5V 8mA TSSOP Logic IC 705-SN74AHCT32PW
4x2-Input OR Gate IC, 5V, 8mA, 9ns, TSSOP Product overview: SN74AHCT32PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32PW can be used for catalog matching and distributor lookup.

4x2-Input OR Gate IC, 5V, 8mA, 9ns, TSSOP Product overview: SN74AHCT32PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT32PW - 1253643-SN74AHCT32PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT32PW
1253643-SN74AHCT32PW
Logic - Logic - Gates and Inverters - SN74AHCT32PW 1253643-SN74AHCT32PW
Manufacturer: Texas Instruments Win Source Part Number: 1253643-SN74AHCT32PW Packaging: Tube Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT32 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253643-SN74AHCT32PW
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT32
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Logic - Gates and Inverters - SN74AHCT32PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32PW
Logic - Gates and Inverters SN74AHCT32PW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32PW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Ic, Quad 2Input Or, Smd, 74Ahct32; Logic Family / Base Number Texas Instruments - 26AJ9146 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input Or, Smd, 74Ahct32; Logic Family / Base Number Texas Instruments
26AJ9146
Ic, Quad 2Input Or, Smd, 74Ahct32; Logic Family / Base Number Texas Instruments 26AJ9146
IC, QUAD 2INPUT OR, SMD, 74AHCT32; Logic Family / Base Number:74AHCT32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT OR, SMD, 74AHCT32; Logic Family / Base Number:74AHCT32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT32PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32PW
Gates and Inverters SN74AHCT32PW
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32PW SN74AHCT32PW 296-26421-5-ND 705-SN74AHCT32PW 1253643-SN74AHCT32PW SN74AHCT32PW SN74AHCT32PW 26AJ9146 SN74AHCT32PW
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Gates and Inverters 5V 8mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHCT32PW Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Quad 2Input Or, Smd, 74Ahct32; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate NOT; OR OR OR; OR OR; OR Gate
Supply Voltage 5.5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; Surface Mount
View Details
2 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details