Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32N

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32N - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32N
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32N
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258057-SN74AHCT32N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258057-SN74AHCT32N
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258057-SN74AHCT32N
Win Source Part Number: 1258057-SN74AHCT32N Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tube Number of Circuits: 4 Standard Package: 25 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHCT32NE4,SN74AH CT32NE4,2156-SN74AHC T32N,-SN74AHCT32NE4, -296-4732-5,-SN74AHC T32NE4R,-SN74AHCT32N R,-296-4732-5,TEXTIS SN74AHCT32N,296-4732 -5 Base Product Number: 74AHCT32

Win Source Part Number: 1258057-SN74AHCT32N
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tube
Number of Circuits: 4
Standard Package: 25
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHCT32NE4,SN74AHCT32NE4,2156-SN74AHCT32N,-SN74AHCT32NE4,-296-4732-5,-SN74AHCT32NE4R,-SN74AHCT32NR,-296-4732-5,TEXTISSN74AHCT32N,296-4732-5
Base Product Number: 74AHCT32

Buy Now Datasheet
 - SN74AHCT32N - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDIP14

OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-4732-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4732-5-ND
Gates and Inverters 296-4732-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74AHCT32N
5V Logic IC 705-SN74AHCT32N
4x 2-Input OR Gate IC, 5V, 7.9ns PDIP Product overview: SN74AHCT32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32N can be used for catalog matching and distributor lookup.

4x 2-Input OR Gate IC, 5V, 7.9ns PDIP Product overview: SN74AHCT32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic, Quad 2In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9145 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9145
Logic, Quad 2In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9145
LOGIC, QUAD 2IN POS-OR GATE, 14DIP; Logic Family / Base Number:74AHCT32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-OR GATE, 14DIP; Logic Family / Base Number:74AHCT32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32N
Gates and Inverters SN74AHCT32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now
Logic IC - 17168651 - Radwell International
Willingboro, NJ, United States
Logic IC
17168651
Logic IC 17168651
LOGIC, QUAD 2IN POS-OR GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AHCT32; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, QUAD 2IN POS-OR GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AHCT32; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32N
Logic Gates SN74AHCT32N
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32N 1258057-SN74AHCT32N SN74AHCT32N 296-4732-5-ND 705-SN74AHCT32N 26AJ9145 SN74AHCT32N 17168651 SN74AHCT32N SN74AHCT32N
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5V Logic IC Logic, Quad 2In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments Gates and Inverters Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR; OR OR; OR Gate OR
Supply Voltage 5.5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 5.5V 4.5V ~ 5.5V
Logic Family AHCT CMOS
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Gates and Inverters - 5437FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details