Texas Instruments SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates SN74AHCT32MPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates - SN74AHCT32MPWREP - Texas Instruments
Dallas, TX, United States
SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates
SN74AHCT32MPWREP
SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates SN74AHCT32MPWREP
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHCT32MPWREP
Quad 5.5V TSSOP Logic IC 705-SN74AHCT32MPWREP
Quad 2-Input OR Gate IC, 5.5V, 125°C, TSSOP Product overview: SN74AHCT32MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32MPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 125°C, TSSOP Product overview: SN74AHCT32MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT32MPWREP - 1253642-SN74AHCT32MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT32MPWREP
1253642-SN74AHCT32MPWREP
Logic - Logic - Gates and Inverters - SN74AHCT32MPWREP 1253642-SN74AHCT32MPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1253642-SN74AHCT32MP WREP Series: 74AHCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74AHCT32PWDH; 74AHCT32PW,118; 74VHCT32PW,118; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253642-SN74AHCT32MPWREP
Series: 74AHCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AHCT32PWDH; 74AHCT32PW,118; 74VHCT32PW,118;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AHCT32MPWREP - Rochester Electronics
Newburyport, MA, United States
SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates

SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates

Supplier's Site Datasheet
Gates and Inverters - 296-22288-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22288-6-ND
Gates and Inverters 296-22288-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-22288-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22288-1-ND
Gates and Inverters 296-22288-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-22288-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22288-2-ND
Gates and Inverters 296-22288-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT32MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32MPWREP
Logic - Gates and Inverters SN74AHCT32MPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32MPWREP
Logic Gates SN74AHCT32MPWREP
Logic Gates Mil Enhance Quad 2- Input Pos-OR Gates

Logic Gates Mil Enhance Quad 2- Input Pos-OR Gates

Buy Now Datasheet
Gates and Inverters - SN74AHCT32MPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32MPWREP
Gates and Inverters SN74AHCT32MPWREP
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32MPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32MPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32MPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
IC GATE OR 4CH 2-INP 14-TSSOP - 815-SN74AHCT32MPWREP - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-TSSOP
815-SN74AHCT32MPWREP
IC GATE OR 4CH 2-INP 14-TSSOP 815-SN74AHCT32MPWREP
IC GATE OR 4CH 2-INP 14-TSSOP

IC GATE OR 4CH 2-INP 14-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32MPWREP 705-SN74AHCT32MPWREP 1253642-SN74AHCT32MPWREP SN74AHCT32MPWREP 296-22288-6-ND SN74AHCT32MPWREP SN74AHCT32MPWREP SN74AHCT32MPWREP SN74AHCT32MPWREP 815-SN74AHCT32MPWREP
Product Name SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates Quad 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHCT32MPWREP Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE OR 4CH 2-INP 14-TSSOP
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR NOT; OR OR; OR Gate OR OR
Supply Voltage 5.5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V
Logic Family AHCT CMOS; CMOS
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers