Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32DGVR

Description
Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32DGVR - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32DGVR
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32DGVR
Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74AHCT32DGVR
Quad 5V Logic IC 705-SN74AHCT32DGVR
Quad 2-Input OR Gate IC, 5V, 7.9ns, CMOS, TFSOP Product overview: SN74AHCT32DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32DGVR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5V, 7.9ns, CMOS, TFSOP Product overview: SN74AHCT32DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT32DGVR - 112606-SN74AHCT32DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT32DGVR
112606-SN74AHCT32DGVR
Logic - Logic - Gates and Inverters - SN74AHCT32DGVR 112606-SN74AHCT32DGVR
Manufacturer: Texas Instruments Win Source Part Number: 112606-SN74AHCT32DGV R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHCT32ADTR2G; SN74AHCT32DBRE4; SN74AHCT32DGV; SN74AHCT32DGVR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112606-SN74AHCT32DGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MC74VHCT32ADTR2G; SN74AHCT32DBRE4; SN74AHCT32DGV; SN74AHCT32DGVR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-4730-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4730-1-ND
Gates and Inverters 296-4730-1-ND
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-4730-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4730-2-ND
Gates and Inverters 296-4730-2-ND
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
 - SN74AHCT32DGVR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32DGVR
IC GATE OR 4CH 2-INP 14TVSOP

IC GATE OR 4CH 2-INP 14TVSOP

Supplier's Site
Logic - Gates and Inverters - SN74AHCT32DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32DGVR
Logic - Gates and Inverters SN74AHCT32DGVR
IC GATE OR 4CH 2-INP 14TVSOP

IC GATE OR 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT32DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32DGVR
Gates and Inverters SN74AHCT32DGVR
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32DGVR 705-SN74AHCT32DGVR 112606-SN74AHCT32DGVR 296-4730-1-ND SN74AHCT32DGVR SN74AHCT32DGVR SN74AHCT32DGVR SN74AHCT32DGVR
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Quad 5V Logic IC Logic - Logic - Gates and Inverters - SN74AHCT32DGVR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR OR NOT; OR OR; OR Gate
Supply Voltage 5.5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT CMOS
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H50FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers