Rochester Electronics Logic - Flip Flops 74ABT821D,602

Description
IC FF D-TYPE SNGL 10BIT 24SO
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 24SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ABT821D,602 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT821D,602
Logic - Flip Flops 74ABT821D,602
IC FF D-TYPE SNGL 10BIT 24SO

IC FF D-TYPE SNGL 10BIT 24SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ABT821D,602
Product Name Logic - Flip Flops
fMAX 185 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details